The BD48E33G-M is a voltage detector IC from ROHM Semiconductor, designed for automotive applications. It features a detection voltage of 3.3V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption, typically at 0.9OºA, making it suitable for power-sensitive applications. It is housed in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5 standards. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions. This product is AEC-Q100 qualified, indicating its suitability for automotive use. The BD48E33G-M is ideal for circuits requiring reset functions in microcontroller or logic circuit applications.
ROHM’s BD48Exxx-M and BD49Exxx-M series arehighly accurate, low current consumption VoltageDetector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available forspecific detection voltages ranging from 2.3V to 6.0V inincrements of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48E33G-M |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |