ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD4847FVE-TR BD4847FVE-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769851-BD4847FVE-TR Series: BD48xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Family Name: BD4847FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80147BNPF-JG8TFG; S-80145CNPF-JK6TFG; S-80942CNNB-G9CT2U; S-80146ANPF-JC7TFG; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769851-BD4847FVE-TR Series: BD48xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Family Name: BD4847FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80147BNPF-JG8TFG; S-80145CNPF-JK6TFG; S-80942CNNB-G9CT2U; S-80146ANPF-JC7TFG; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD4847FVE-TR - 769851-BD4847FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4847FVE-TR
769851-BD4847FVE-TR
PMIC - PMIC - Supervisors - BD4847FVE-TR 769851-BD4847FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 769851-BD4847FVE-TR Series: BD48xxx Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TA) Package: SOT-665 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Family Name: BD4847FVE Categories: Integrated Circuits (ICs) Manufacturer Package: 5-VSOF Alternative Parts (Cross-Reference): S-80147BNPF-JG8TFG; S-80145CNPF-JK6TFG; S-80942CNNB-G9CT2U; S-80146ANPF-JC7TFG; Introduction Date: April 23, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769851-BD4847FVE-TR
Series: BD48xxx
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: SOT-665
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Family Name: BD4847FVE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-VSOF
Alternative Parts (Cross-Reference): S-80147BNPF-JG8TFG; S-80145CNPF-JK6TFG; S-80942CNNB-G9CT2U; S-80146ANPF-JC7TFG;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BD4847FVE-TR
Voltage Supervisor IC 691-BD4847FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD4847FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4847FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD4847FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4847FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD4847FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD4847FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD4847FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD4847FVE-TR
Supervisory Circuits BD4847FVE-TR
Supervisory Circuits CMOS DETEC VOLT 5.0V

Supervisory Circuits CMOS DETEC VOLT 5.0V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769851-BD4847FVE-TR 691-BD4847FVE-TR BD4847FVE-TR BD4847FVE-TR
Product Name PMIC - PMIC - Supervisors - BD4847FVE-TR Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1
Output Options Open Drain; Inverting; Active Low
Threshold 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details