The BD4842G is a voltage detector IC from ROHM Semiconductor, part of the BD48xxx series, designed for high accuracy and low current consumption. It features a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.9OºA and is suitable for applications requiring reset functionality in microcontroller or logic circuits. The BD4842G is available in multiple package options, including SSOP5 and SSOP3, which are compact and facilitate integration into space-constrained designs. The operating temperature range is -40°C to +105°C, making it suitable for a variety of environmental conditions.
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152678-BD4842G
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Voltage Detector IC Product overview: BD4842G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4842G can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD4842G | 1152678-BD4842G | 691-BD4842G |
| Product Name | Standard Voltage Detectors | PMIC - PMIC - Supervisors - BD4842G | Voltage Supervisor IC |
| Output Options | Open Drain | Inverting |