The BD4837FVE is a voltage detector IC from ROHM Semiconductor, part of the BD48xxx series. It features an N-channel open drain output and is designed for high accuracy voltage detection with a typical accuracy of ±1.0%. The device supports detection voltages ranging from 2.3V to 6.0V in 0.1V increments, making it versatile for various applications. It operates with ultra-low current consumption of approximately 0.9OºA and is suitable for a wide operating temperature range of -40°C to +105°C. The BD4837FVE is available in compact packages, including SSOP5 and SSOP3, which are similar in size to SOT-23-5 and SOT-23-3 respectively. This product is ideal for circuits requiring reset functions, particularly in microcontroller applications.
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD4837FVE |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |