ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Voltage Detector 2.3V to 6V 5-Pin SSOP / Voltage Detector IC Product overview: BD4829G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 6V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.3V, 6V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4829G can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152658-BD4829G
Family Name: BD4829G
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): BD4829G-TR;
Introduction Date: April 23, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD4829G | 691-BD4829G | 1152658-BD4829G |
| Product Name | Standard Voltage Detectors | 2.3V 6V SSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD4829G |
| Output Options | Open Drain | Inverting |