ROHM Semiconductor USA, LLC Integrated Circuits(ICs) BD4727G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011336-BD4727G-TR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: BD47xx Packaging: Reel(TR) Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 75°C (TA) Package: SC-74A, SOT-753 Manufacturer Device Package: 5-SSOP Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011336-BD4727G-TR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: BD47xx Packaging: Reel(TR) Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 75°C (TA) Package: SC-74A, SOT-753 Manufacturer Device Package: 5-SSOP Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 011336-BD4727G-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
011336-BD4727G-TR
Integrated Circuits(ICs) 011336-BD4727G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011336-BD4727G-TR Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: BD47xx Packaging: Reel(TR) Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 75°C (TA) Package: SC-74A, SOT-753 Manufacturer Device Package: 5-SSOP Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011336-BD4727G-TR
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Series: BD47xx
Packaging: Reel(TR)
Type: Simple Reset/Power-On Reset
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 75°C (TA)
Package: SC-74A, SOT-753
Manufacturer Device Package: 5-SSOP
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 011336-BD4727G-TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data