ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 4.6V, Ssop-5; Threshold Voltage Rohm BD45E461G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 4.6V, SSOP-5; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 4.6V, SSOP-5; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 4.6V, Ssop-5; Threshold Voltage Rohm - 62AC6539 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 4.6V, Ssop-5; Threshold Voltage Rohm
62AC6539
Voltage Detector, Aec-Q100, 4.6V, Ssop-5; Threshold Voltage Rohm 62AC6539
VOLTAGE DETECTOR, AEC-Q100, 4.6V, SSOP-5; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 4.6V, SSOP-5; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6539
Product Name Voltage Detector, Aec-Q100, 4.6V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details