The BD45E435G-M is a voltage detector integrated circuit from ROHM Semiconductor, designed for automotive applications. It features a built-in counter timer, eliminating the need for an external capacitor for delay time settings. The device operates with a detection voltage range of 4.3V, with high accuracy of ±1.0%. It consumes a low current of 0.85µA, making it suitable for power-sensitive applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environments. The BD45E435G-M is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, and is AEC-Q100 qualified, indicating its suitability for automotive use.
ROHM’s BD45Exxxx-M and BD46Exxxx-M series arehighly accurate, low current consumption VoltageDetector IC series. Because the counter timer delaycircuit is built into those series, an external capacitor forthe delay time setting is unnecessary. The lineup wasestablished with two output types (Nch open drain andCMOS output) and detection voltages range from 2.3Vto 4.8V in increments of 0.1V, so that the series may beselected according to application.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD45E435G-M |
| Product Name | Voltage Detector with Fixed Delay Time |
| Output Options | Open Drain |