ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 3.2V, Ssop-5; Threshold Voltage Rohm BD45E321G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 3.2V, SSOP-5; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 3.2V, SSOP-5; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 3.2V, Ssop-5; Threshold Voltage Rohm - 62AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 3.2V, Ssop-5; Threshold Voltage Rohm
62AC6497
Voltage Detector, Aec-Q100, 3.2V, Ssop-5; Threshold Voltage Rohm 62AC6497
VOLTAGE DETECTOR, AEC-Q100, 3.2V, SSOP-5; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 3.2V, SSOP-5; Threshold Voltage:3.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6497
Product Name Voltage Detector, Aec-Q100, 3.2V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details