VOLTAGE DETECTOR, AEC-Q100, 2.8V, SSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 62AC6485 |
| Product Name | Voltage Detector, Aec-Q100, 2.8V, Ssop-5; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |