ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm BD45E255G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm - 62AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm
62AC6478
Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm 62AC6478
VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 2.5V, SSOP-5; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Manual; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:50ms;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6478
Product Name Voltage Detector, Aec-Q100, 2.5V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products