ROHM Semiconductor GmbH Voltage Detector with Fixed Delay Time BD45482G

Description
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Description
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Fixed Delay Time - BD45482G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Fixed Delay Time
BD45482G
Voltage Detector with Fixed Delay Time BD45482G
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD45482G
Product Name Voltage Detector with Fixed Delay Time
Output Options Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details