The BD45365G is a voltage detector integrated circuit from ROHM Semiconductor, designed for applications requiring precise voltage monitoring and reset functionality. It features a detection voltage of 3.6V with a high accuracy of ±1.0%. The device incorporates a built-in counter timer delay circuit, eliminating the need for an external capacitor to set the delay time, which is fixed at 50ms, 100ms, or 200ms. The BD45365G operates with an ultra-low current consumption of 0.85µA, making it suitable for battery-powered applications. It is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, and is rated for an operating temperature range of -40°C to +105°C. This product is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset signals.
ROHM's BD45xxxG and BD46xxxG series of reset ICs utilize CMOS processes for low current consumption and high accuracy. The built-in counter timer delay circuit eliminates the need to set the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. A total of 156 models are offered, classified by delay time. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD45365G |
| Product Name | Voltage Detector with Fixed Delay Time |
| Output Options | Open Drain |