ROHM Semiconductor GmbH 200mA 5.0V Output LDO Regulators BD450U2EFJ-C

Description
The BD450U2EFJ-C is low quiescent regulator featuring 45V absolute maximum voltage, and output voltage accuracy of ±2%(5.0V: Typ.), 200mA output current and 40μA(Typ.) current consumption. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical "HIGH" at the CTL pin enables the device and "LOW" at the CTL pin not enables the device.(Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also features overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions. This IC uses different production line against series model BD450M2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
The BD450U2EFJ-C is low quiescent regulator featuring 45V absolute maximum voltage, and output voltage accuracy of ±2%(5.0V: Typ.), 200mA output current and 40μA(Typ.) current consumption. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical "HIGH" at the CTL pin enables the device and "LOW" at the CTL pin not enables the device.(Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also features overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions. This IC uses different production line against series model BD450M2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 5.0V Output LDO Regulators - BD450U2EFJ-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 5.0V Output LDO Regulators
BD450U2EFJ-C
200mA 5.0V Output LDO Regulators BD450U2EFJ-C
The BD450U2EFJ-C is low quiescent regulator featuring 45V absolute maximum voltage, and output voltage accuracy of ±2%(5.0V: Typ.), 200mA output current and 40μA(Typ.) current consumption. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical "HIGH" at the CTL pin enables the device and "LOW" at the CTL pin not enables the device.(Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also features overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions. This IC uses different production line against series model BD450M2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

The BD450U2EFJ-C is low quiescent regulator featuring 45V absolute maximum voltage, and output voltage accuracy of ±2%(5.0V: Typ.), 200mA output current and 40μA(Typ.) current consumption. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical "HIGH" at the CTL pin enables the device and "LOW" at the CTL pin not enables the device.(Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also features overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
This IC uses different production line against series model BD450M2EFJ-C for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD450U2EFJ-C
Product Name 200mA 5.0V Output LDO Regulators
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1173AN-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.5 amps
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
2.8V Voltage Regulator IC - 776-AAT3242ITP-QQ-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details