AUTOMOTIVE 500MA 5.0V, FIXED OUT
AUTOMOTIVE 500MA 5.0V, FIXED OUT
AUTOMOTIVE 500MA 5.0V, FIXED OUT
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 846-BD450S5WFP2-CE2TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |
| Special Features | Input Overcurrent Protection |