IC REG LINEAR 5V 200MA SOT-223-4
IC REG LINEAR 5V 200MA SOT-223-4
IC REG LINEAR 5V 200MA SOT-223-4
200mA 5.0V Fixed Output LDO Regulators
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD450S2WFP3-CE2DKR-ND | 264717 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-261-4, TO-261AA | Other; HTSOP-J8 |
| Special Features | Input Overcurrent Protection |