200mA 5.0V Fixed Output LDO Regulators
IC REG LINEAR 5V 200MA SOT-223-4
IC REG LINEAR 5V 200MA SOT-223-4
IC REG LINEAR 5V 200MA SOT-223-4
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264732 | 846-BD450S2FP3-CE2CT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; HTSOP-J8 | Other; TO-261-4, TO-261AA |
| Operating Temperature | 150 C (302 F) | -40 to 150 C (-40 to 302 F) |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed |