IC REG LINEAR 5V 500MA TO252-J5F Product overview: BD450M5WFPJ-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M5WFPJ-CZE2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801909-BD450M5WFPJ-C
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO252-J5F
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 42V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 300mA
Current - Quiescent (Iq): 95μA
Current - Supply (Maximum): 175μA
IC REG LINEAR 5V 500MA TO252-J5F
IC REG LINEAR 5V 500MA TO252-J5F
LDO Voltage Regulators 500mA 5.0Vout LDO Reg
IC REG LINEAR 5V 500MA TO252-J5F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD450M5WFPJ-CZE2 | 801909-BD450M5WFPJ-CZE2 | BD450M5WFPJ-CZE2 | BD450M5WFPJ-CZE2 | BD450M5WFPJ-CZE2 | BD450M5WFPJ-CZE2 |
| Product Name | 5V 500MA TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD450M5WFPJ-CZE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 42 volts | 42 volts | 42 volts |