ROHM Semiconductor USA, LLC 5V 500MA Voltage Regulator IC BD450M5WFP2-CZE2

Description
IC REG LINEAR 5V 500MA TO263-5F Product overview: BD450M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M5WFP2-CZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA TO263-5F Product overview: BD450M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M5WFP2-CZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-BD450M5WFP2-CZE2
5V 500MA Voltage Regulator IC 776-BD450M5WFP2-CZE2
IC REG LINEAR 5V 500MA TO263-5F Product overview: BD450M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M5WFP2-CZE2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO263-5F Product overview: BD450M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M5WFP2-CZE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD450M5WFP2-CZE2 - 752322-BD450M5WFP2-CZE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD450M5WFP2-CZE2
752322-BD450M5WFP2-CZE2
PMIC - PMIC - Voltage Regulators - Linear - BD450M5WFP2-CZE2 752322-BD450M5WFP2-CZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 752322-BD450M5WFP2-C ZE2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Current: 500mA Family Name: BD450M5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-263-5F Alternative Parts (Cross-Reference): TLE 4276-2 GV; TLE42764GV50XT; IFX25401TBV50ATMA1; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 752322-BD450M5WFP2-CZE2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Current: 500mA
Family Name: BD450M5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-263-5F
Alternative Parts (Cross-Reference): TLE 4276-2 GV; TLE42764GV50XT; IFX25401TBV50ATMA1;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD450M5WFP2-CZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD450M5WFP2-CZE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD450M5WFP2-CZE2
IC REG LINEAR 5V 500MA TO263-5F

IC REG LINEAR 5V 500MA TO263-5F

Supplier's Site
PMIC - Voltage Regulators - Linear - BD450M5WFP2-CZE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD450M5WFP2-CZE2
PMIC - Voltage Regulators - Linear BD450M5WFP2-CZE2
IC REG LINEAR 5V 500MA TO263-5F

IC REG LINEAR 5V 500MA TO263-5F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD450M5WFP2-CZE2
LDO Voltage Regulators BD450M5WFP2-CZE2
LDO Voltage Regulators 500mA 5.0Vout LDO Reg

LDO Voltage Regulators 500mA 5.0Vout LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD450M5WFP2-CZE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD450M5WFP2-CZE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD450M5WFP2-CZE2
IC REG LINEAR 5V 500MA TO263-5F

IC REG LINEAR 5V 500MA TO263-5F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD450M5WFP2-CZE2 752322-BD450M5WFP2-CZE2 BD450M5WFP2-CZE2 BD450M5WFP2-CZE2 BD450M5WFP2-CZE2 BD450M5WFP2-CZE2
Product Name 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD450M5WFP2-CZE2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 42 volts 42 volts
Unlock Full Specs
to access all available technical data