The BD450M5WFP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions. A logical “HIGH” at the CTL enables the device and “LOW” at the CTL disables the device.
The BD450M5WFP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption.Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.A logical “HIGH” at the CTL enables the device and “LOW” at the CTL disables the device.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD450M5WFP2-C | BD450M5WFP2-C |
| Product Name | 500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive | 500-mA 5.0-V Output LDO Regulator |
| Package Type | TO-263; Other; TO263-5F | TO-263; Other; TO263-5F |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.5000 amps | 0.5000 amps |