ROHM Semiconductor GmbH 500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive BD450M5FP2-C

Description
The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet
Description
The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive - BD450M5FP2-C - ROHM Semiconductor GmbH
Willich, Germany
500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive
BD450M5FP2-C
500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive BD450M5FP2-C
The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet
500-mA 5.0-V Output LDO Regulator - BD450M5FP2-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500-mA 5.0-V Output LDO Regulator
BD450M5FP2-C
500-mA 5.0-V Output LDO Regulator BD450M5FP2-C
The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption.Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD450M5FP2-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption.Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD450M5FP2-C BD450M5FP2-C
Product Name 500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive 500-mA 5.0-V Output LDO Regulator
Package Type TO-263; Other; TO263-3F TO-263; Other; TO263-3F
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details