ROHM Semiconductor USA, LLC LDO Voltage Regulators BD450M5FP-CE2

Description
LDO Voltage Regulators 3-42V TO252-3 13A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 3-42V TO252-3 13A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD450M5FP-CE2
LDO Voltage Regulators BD450M5FP-CE2
LDO Voltage Regulators 3-42V TO252-3 13A LDO Regulator

LDO Voltage Regulators 3-42V TO252-3 13A LDO Regulator

Buy Now Datasheet
Ldo, Aec-Q100, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm - 58AC8501 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm
58AC8501
Ldo, Aec-Q100, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm 58AC8501
LDO, AEC-Q100, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.5A, TO-252-3; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD450M5FP-CE2 58AC8501
Product Name LDO Voltage Regulators Ldo, Aec-Q100, Fixed, 5V, 0.5A, To-252-3; Output Type Rohm
Input Voltage 3 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details