The BD450M5FP-C is a low quiescent current, high-accuracy LDO regulator designed for automotive applications. It provides a fixed output voltage of 5V with a maximum output current of 500mA. The device features a wide input voltage range from 3.0V to 42V and operates effectively across a temperature range of -40°C to +150°C. It has an output voltage accuracy of ±2% and a typical quiescent current of 38OºA, making it suitable for battery-powered applications where low power consumption is critical. The regulator includes an enable input for control, overcurrent protection to prevent damage from short circuits, and thermal shutdown protection to safeguard against overheating. The BD450M5FP-C is packaged in a TO252-J5 format, facilitating integration into various automotive systems such as body control modules and audio systems.
The BD450M5FP-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption. Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
The BD450M5FP-C is low quiescent regulator. This regulator is therefore ideal for applications requiring a direct connection to the battery and a low current consumption.Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, this IC also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD450M5FP-C | BD450M5FP-C |
| Product Name | 500mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive | 500-mA 5.0-V Output LDO Regulator |
| Package Type | Other; TO252-3 | Other; TO252-3 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.5000 amps | 0.5000 amps |