The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 μA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption.
A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 µA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption.
A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD450M2WFP3-C | BD450M2WFP3-C |
| Product Name | 200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive | 200mA 3.3V or 5.0V Output LDO Regulators |
| Package Type | Other; SOT223-4F | Other; SOT223-4F |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.2000 amps | 0.2000 amps |