The BD450M2FP3-CE2 is a linear voltage regulator from the BD4xxM2-C series, designed for automotive applications and qualified under AEC-Q100 standards. It provides a fixed output voltage of either 3.3 V or 5.0 V with a maximum output current of 200 mA. The device features a low quiescent current of 40 OºA, making it suitable for battery-powered applications. It operates within a wide input voltage range of 3.0 V to 42 V and has an absolute maximum voltage rating of 45 V. The regulator includes essential protection features such as overcurrent protection and thermal shutdown, ensuring reliability under various operating conditions. The BD450M2FP3-CE2 is packaged in a SOT-223-4F format, facilitating surface mount applications. Its operating temperature range spans from -40 °C to +150 °C, making it versatile for different environments. This product is suitable for engineers looking for a reliable voltage regulation solution in automotive and other low-power applications.
IC REG LINEAR 5V 200MA SOT223-4F Product overview: BD450M2FP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M2FP3-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863974-BD450M2FP3-CE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-223-4F
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD450
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-4F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD450M2FP3-CE2CT, BD450M2FP3-CE2TR, BD450M2FP3-CZ1E2, BD450M2FP3-CE2DKR
IC REG LINEAR 5V 200MA SOT223-4F
IC REG LINEAR 5V 200MA SOT223-4F
200mA 65dB@(120Hz) Fixed 5V Positive electrode 42V SOT-223-4F Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 200MA SOT223-4F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD450M2FP3-CE2 | 863974-BD450M2FP3-CE2 | BD450M2FP3-CE2 | BD450M2FP3-CE2 | BD450M2FP3-CE2 | BD450M2FP3-CE2 |
| Product Name | 5V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD450M2FP3-CE2 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-4F | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 42 volts | 42 volts | 42 volts |