ROHM Semiconductor GmbH 200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive BD450M2FP3-C

Description
The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 μA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet
Description
The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 μA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive - BD450M2FP3-C - ROHM Semiconductor GmbH
Willich, Germany
200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive
BD450M2FP3-C
200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive BD450M2FP3-C
The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 μA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 μA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption.
A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet
200mA 3.3V or 5.0V Output LDO Regulators - BD450M2FP3-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
200mA 3.3V or 5.0V Output LDO Regulators
BD450M2FP3-C
200mA 3.3V or 5.0V Output LDO Regulators BD450M2FP3-C
The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 µA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

The BD4xxM2-C series are low quiescent regulators featuring 45 V absolute maximum voltage, and output voltage accuracy of ±2 % ( 3.3 V or 5.0 V: Typ.), 200 mA output current and 40 µA (Typ.) current consumption. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption.
A logical “HIGH” at the CTL pin enables the device and “LOW” at the CTL pin not enables the device. (Only W: Includes switch) Ceramic capacitors can be used for compensation of the output capacitor phase. Furthermore, these ICs also feature overcurrent protection to protect the device from damage caused by short-circuiting and an integrated thermal shutdown to protect the device from overheating at overload conditions.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD450M2FP3-C BD450M2FP3-C
Product Name 200mA 5V, Fixed Output, Low Iq, High-Accuracy LDO Regulator for Automotive 200mA 3.3V or 5.0V Output LDO Regulators
Package Type Other; SOT223-4F Other; SOT223-4F
Output Voltage 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4963GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.2 to 50 volts
Operating Temperature -25 to 150 C (-13 to 302 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details