Manufacturer: Rohm Semiconductor
Win Source Part Number: 804179-BD450M2EFJ-CE
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 42V
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 100mA
Current - Quiescent (Iq): 90μA
Current - Supply (Maximum): 150μA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
IC REG LINEAR 5V 200MA 8HTSOP Product overview: BD450M2EFJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD450M2EFJ-CE2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA 8HTSOP
IC REG LINEAR 5V 200MA 8HTSOP-J
IC REG LINEAR 5V 200MA 8HTSOP
LDO Voltage Regulators 200mA 3.3V or 5.0V out LDO Reg
IC REG LINEAR 5V 200MA 8HTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804179-BD450M2EFJ-CE2 | BD450M2EFJ-CE2CT-ND | 776-BD450M2EFJ-CE2 | BD450M2EFJ-CE2 | 687-BD450M2EFJ-CE2 | BD450M2EFJ-CE2 | BD450M2EFJ-CE2 | BD450M2EFJ-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD450M2EFJ-CE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 200MA 8HTSOP-J | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |