ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2 BD433M5WFP2-CZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730023-BD433M5WFP2-C ZE2 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-263-5F Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 175μA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 42V Maximum Dropout Voltage: 0.75V at 300mA Current - Quiescent (Iq): 95μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730023-BD433M5WFP2-C ZE2 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-263-5F Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 175μA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 42V Maximum Dropout Voltage: 0.75V at 300mA Current - Quiescent (Iq): 95μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2 - 730023-BD433M5WFP2-CZE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2
730023-BD433M5WFP2-CZE2
PMIC - PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2 730023-BD433M5WFP2-CZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 730023-BD433M5WFP2-C ZE2 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-263-5F Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 175μA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 42V Maximum Dropout Voltage: 0.75V at 300mA Current - Quiescent (Iq): 95μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 730023-BD433M5WFP2-CZE2
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-263-5F
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 175μA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 42V
Maximum Dropout Voltage: 0.75V at 300mA
Current - Quiescent (Iq): 95μA

Buy Now
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-BD433M5WFP2-CZE2
3.3V 500MA Voltage Regulator IC 776-BD433M5WFP2-CZE2
IC REG LIN 3.3V 500MA TO263-5F Product overview: BD433M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5WFP2-CZE2 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 500MA TO263-5F Product overview: BD433M5WFP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5WFP2-CZE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD433M5WFP2-CZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD433M5WFP2-CZE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD433M5WFP2-CZE2
IC REG LIN 3.3V 500MA TO263-5F

IC REG LIN 3.3V 500MA TO263-5F

Supplier's Site
PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD433M5WFP2-CZE2
PMIC - Voltage Regulators - Linear BD433M5WFP2-CZE2
IC REG LIN 3.3V 500MA TO263-5F

IC REG LIN 3.3V 500MA TO263-5F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 730023-BD433M5WFP2-CZE2 776-BD433M5WFP2-CZE2 BD433M5WFP2-CZE2 BD433M5WFP2-CZE2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD433M5WFP2-CZE2 3.3V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263
Special Features Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data