ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Fixed, 3.3V, 0.5A, To-263; Output Type Rohm BD433M5FP2-CZE2

Description
LDO, AEC-Q100, FIXED, 3.3V, 0.5A, TO-263; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 3.3V, 0.5A, TO-263; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 3.3V, 0.5A, To-263; Output Type Rohm - 58AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 3.3V, 0.5A, To-263; Output Type Rohm
58AC8500
Ldo, Aec-Q100, Fixed, 3.3V, 0.5A, To-263; Output Type Rohm 58AC8500
LDO, AEC-Q100, FIXED, 3.3V, 0.5A, TO-263; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 3.3V, 0.5A, TO-263; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8500
Product Name Ldo, Aec-Q100, Fixed, 3.3V, 0.5A, To-263; Output Type Rohm
Input Voltage 3 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details