ROHM Semiconductor USA, LLC 3.3V 500MA Voltage Regulator IC BD433M5FP2-CZE2

Description
IC REG LIN 3.3V 500MA TO263-3F Product overview: BD433M5FP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5FP2-CZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 500MA TO263-3F Product overview: BD433M5FP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5FP2-CZE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-BD433M5FP2-CZE2
3.3V 500MA Voltage Regulator IC 776-BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F Product overview: BD433M5FP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5FP2-CZE2 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 500MA TO263-3F Product overview: BD433M5FP2-CZE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M5FP2-CZE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1195313-BD433M5FP2-CZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1195313-BD433M5FP2-CZE2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1195313-BD433M5FP2-CZE2
Win Source Part Number: 1195313-BD433M5FP2-C ZE2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 175 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263-3F Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): BD433M5FP2CZE2; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 95 µA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD433M5FP2-CZE2TR,BD 433M5FP2-CZE2DKR,BD4 33M5FP2-CZ1E2,BD433M 5FP2-CZE2CT Base Product Number: BD433 Voltage Dropout (Max): 0.75V @ 300mA

Win Source Part Number: 1195313-BD433M5FP2-CZE2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 175 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263-3F
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD433M5FP2CZE2;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 95 µA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD433M5FP2-CZE2TR,BD433M5FP2-CZE2DKR,BD433M5FP2-CZ1E2,BD433M5FP2-CZE2CT
Base Product Number: BD433
Voltage Dropout (Max): 0.75V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD433M5FP2-CZE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD433M5FP2-CZE2
PMIC - Voltage Regulators - Linear BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F

IC REG LIN 3.3V 500MA TO263-3F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD433M5FP2-CZE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD433M5FP2-CZE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F

IC REG LIN 3.3V 500MA TO263-3F

Supplier's Site
IC REG LIN 3.3V 500MA TO263-3F - 687-BD433M5FP2-CZE2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 500MA TO263-3F
687-BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F 687-BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F

IC REG LIN 3.3V 500MA TO263-3F

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD433M5FP2-CZE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD433M5FP2-CZE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD433M5FP2-CZE2
IC REG LIN 3.3V 500MA TO263-3F

IC REG LIN 3.3V 500MA TO263-3F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD433M5FP2-CZE2 1195313-BD433M5FP2-CZE2 BD433M5FP2-CZE2 BD433M5FP2-CZE2 687-BD433M5FP2-CZE2 BD433M5FP2-CZE2
Product Name 3.3V 500MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 3.3V 500MA TO263-3F Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; Tape & Reel TO-263 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2500 volts 0.7500 volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data