ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3.3V, 0.5A, To252-3; Output Type Rohm BD433M5FP-CE2

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.5A, TO252-3; Output Type:Fixed; Input Voltage Min:4.6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.5A, TO252-3; Output Type:Fixed; Input Voltage Min:4.6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.5A, To252-3; Output Type Rohm - 84Y9692 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.5A, To252-3; Output Type Rohm
84Y9692
Ldo, Fixed, Aec-Q100, 3.3V, 0.5A, To252-3; Output Type Rohm 84Y9692
LDO, FIXED, AEC-Q100, 3.3V, 0.5A, TO252-3; Output Type:Fixed; Input Voltage Min:4.6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.5A, TO252-3; Output Type:Fixed; Input Voltage Min:4.6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y9692
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.5A, To252-3; Output Type Rohm
Input Voltage 4.6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details