ROHM Semiconductor USA, LLC 3.3V 200MA Voltage Regulator IC BD433M2WFP3-CE2

Description
IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2WFP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2WFP3-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2WFP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2WFP3-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 200MA Voltage Regulator IC
776-BD433M2WFP3-CE2
3.3V 200MA Voltage Regulator IC 776-BD433M2WFP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2WFP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2WFP3-CE2 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2WFP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2WFP3-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD433M2WFP3-CE2 - 913164-BD433M2WFP3-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD433M2WFP3-CE2
913164-BD433M2WFP3-CE2
PMIC - PMIC - Voltage Regulators - Linear - BD433M2WFP3-CE2 913164-BD433M2WFP3-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913164-BD433M2WFP3-C E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-223-4F Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD433 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-4F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD433M2WFP3-CE2DKR, BD433M2WFP3-CZ1E2, BD433M2WFP3-CE2TR, BD433M2WFP3-CE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913164-BD433M2WFP3-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA SOT-223-4F
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD433
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-4F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD433M2WFP3-CE2DKR, BD433M2WFP3-CZ1E2, BD433M2WFP3-CE2TR, BD433M2WFP3-CE2CT

Buy Now Datasheet
IC REG LIN 3.3V 200MA SOT223-4F - 687-BD433M2WFP3-CE2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 200MA SOT223-4F
687-BD433M2WFP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F 687-BD433M2WFP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD433M2WFP3-CE2
LDO Voltage Regulators BD433M2WFP3-CE2
LDO Voltage Regulators 200mA 3.3V or 5.0V out LDO Reg

LDO Voltage Regulators 200mA 3.3V or 5.0V out LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD433M2WFP3-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD433M2WFP3-CE2
PMIC - Voltage Regulators - Linear BD433M2WFP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD433M2WFP3-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD433M2WFP3-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD433M2WFP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD433M2WFP3-CE2 913164-BD433M2WFP3-CE2 687-BD433M2WFP3-CE2 BD433M2WFP3-CE2 BD433M2WFP3-CE2 BD433M2WFP3-CE2
Product Name 3.3V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD433M2WFP3-CE2 IC REG LIN 3.3V 200MA SOT223-4F LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223-4F Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data