ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2 BD433M2FP3-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802844-BD433M2FP3-CE 2 Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223-4F Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 42V PSRR: 65dB (120Hz) Protection Features: Over Current, Thermal Shutdown Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 90μA Current - Supply (Maximum): 150μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802844-BD433M2FP3-CE 2 Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223-4F Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 42V PSRR: 65dB (120Hz) Protection Features: Over Current, Thermal Shutdown Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 90μA Current - Supply (Maximum): 150μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2 - 802844-BD433M2FP3-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2
802844-BD433M2FP3-CE2
PMIC - PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2 802844-BD433M2FP3-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 802844-BD433M2FP3-CE 2 Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223-4F Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 42V PSRR: 65dB (120Hz) Protection Features: Over Current, Thermal Shutdown Manufacturer Package: TO-261-4, TO-261AA Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 90μA Current - Supply (Maximum): 150μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802844-BD433M2FP3-CE2
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-223-4F
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 42V
PSRR: 65dB (120Hz)
Protection Features: Over Current, Thermal Shutdown
Manufacturer Package: TO-261-4, TO-261AA
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 90μA
Current - Supply (Maximum): 150μA

Buy Now
Singapore, Singapore
3.3V 200MA Voltage Regulator IC
776-BD433M2FP3-CE2
3.3V 200MA Voltage Regulator IC 776-BD433M2FP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2FP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2FP3-CE2 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD433M2FP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD433M2FP3-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD433M2FP3-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD433M2FP3-CE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD433M2FP3-CE2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD433M2FP3-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD433M2FP3-CE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD433M2FP3-CE2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD433M2FP3-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD433M2FP3-CE2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD433M2FP3-CE2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-4F

Buy Now Datasheet
Voltage Regulators - 1288870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1288870
Voltage Regulators 1288870
LDO Regulator 200mA 3.3V 4-42Vin SOT-223

LDO Regulator 200mA 3.3V 4-42Vin SOT-223

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD433M2FP3-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD433M2FP3-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD433M2FP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD433M2FP3-CE2
LDO Voltage Regulators BD433M2FP3-CE2
LDO Voltage Regulators 200mA 3.3V or 5.0V out LDO Reg

LDO Voltage Regulators 200mA 3.3V or 5.0V out LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD433M2FP3-CE2
PMIC - Voltage Regulators - Linear BD433M2FP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD433M2FP3-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD433M2FP3-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD433M2FP3-CE2
IC REG LIN 3.3V 200MA SOT223-4F

IC REG LIN 3.3V 200MA SOT223-4F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 802844-BD433M2FP3-CE2 776-BD433M2FP3-CE2 BD433M2FP3-CE2CT-ND 1288870 BD433M2FP3-CE2 BD433M2FP3-CE2 BD433M2FP3-CE2 BD433M2FP3-CE2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD433M2FP3-CE2 3.3V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; Sot-223-4f Other; TO-261-4, TO-261AA
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection Input Overcurrent Protection; Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A3977SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CA3085E - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24130RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details