BD4275FPJ-C are automotive suited voltage regulator with 1ch Reset and offers the output current of 500mA while limiting the low quiescent current. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A reset signal is generated for an output voltage VO of Typ 4.62 V. The reset delay time can be programmed by the external capacitor.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | BD4275FPJ-C |
| Product Name | 500 mA Output LDO Regulator with Voltage Detector |
| Regulator Type | Low Dropout |
| Package Type | Other; TO252-J5F |
| Output Voltage | 5 volts |