ROHM Semiconductor USA, LLC 500 mA Output LDO Regulator with Voltage Detector BD4275FP2-C

Description
BD4275FP2-C are automotive suited voltage regulator with 1ch Reset and offers the output current of 500mA while limiting the low quiescent current. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A reset signal is generated for an output voltage VO of Typ 4.62 V. The reset delay time can be programmed by the external capacitor.
Datasheet
Description
BD4275FP2-C are automotive suited voltage regulator with 1ch Reset and offers the output current of 500mA while limiting the low quiescent current. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A reset signal is generated for an output voltage VO of Typ 4.62 V. The reset delay time can be programmed by the external capacitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 mA Output LDO Regulator with Voltage Detector - BD4275FP2-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500 mA Output LDO Regulator with Voltage Detector
BD4275FP2-C
500 mA Output LDO Regulator with Voltage Detector BD4275FP2-C
BD4275FP2-C are automotive suited voltage regulator with 1ch Reset and offers the output current of 500mA while limiting the low quiescent current. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A reset signal is generated for an output voltage VO of Typ 4.62 V. The reset delay time can be programmed by the external capacitor.

BD4275FP2-C are automotive suited voltage regulator with 1ch Reset and offers the output current of 500mA while limiting the low quiescent current. These regulators are therefore ideal for applications requiring a direct connection to the battery and a low current consumption. A reset signal is generated for an output voltage VO of Typ 4.62 V. The reset delay time can be programmed by the external capacitor.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Linear Voltage Regulators
Product Number BD4275FP2-C
Product Name 500 mA Output LDO Regulator with Voltage Detector
Regulator Type Low Dropout
Package Type TO-263; Other; TO263-5F
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data