ROHM Semiconductor GmbH 550mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive BD4271FP2-C

Description
BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.
Datasheet
Description
BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
550mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive - BD4271FP2-C - ROHM Semiconductor GmbH
Willich, Germany
550mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive
BD4271FP2-C
550mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive BD4271FP2-C
BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.

BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.

Supplier's Site Datasheet
550mA Output LDO Regulator with WDT and Voltage Detector - BD4271FP2-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
550mA Output LDO Regulator with WDT and Voltage Detector
BD4271FP2-C
550mA Output LDO Regulator with WDT and Voltage Detector BD4271FP2-C
BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.

BD4271FP2-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset signal is generated for an output voltage VO of Typ 4.65V. The reset delay time and watchdog time (WDT) can be programmed by the external capacitor.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD4271FP2-C BD4271FP2-C
Product Name 550mA 5V Output LDO Regulator With WDT and Voltage Detector for Automotive 550mA Output LDO Regulator with WDT and Voltage Detector
Package Type TO-263; Other; TO263-7 Other; TO263-7
Output Voltage 5 volts 5 volts
IOUT 0.5500 amps 0.5500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3333ARM-3-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25892RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details