IC REG LINEAR 5V 550MA 8-HTSOP-J
IC REG LINEAR 5V 550MA 8-HTSOP-J
IC REG LINEAR 5V 550MA 8-HTSOP-J
550MA OUTPUT LDO REGULATOR WITH
550MA OUTPUT LDO REGULATOR WITH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD4271EFJ-CE2TR-ND | BD4271EFJ-CE2 | BD4271EFJ-CE2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Input Overcurrent Protection |