ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD4269UEFJ-CE2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The BD4269UEFJ-CE2 is a linear voltage regulator designed for automotive applications, capable of delivering an output current of up to 300 mA. It operates within an input voltage range of -0.3 to +45 V, making it suitable for battery-connected systems. The device features low quiescent current of 70 OºA (typical), which helps optimize overall system power consumption. This regulator integrates power-on and under-voltage reset functions, with adjustable threshold voltages and programmable reset delay times using external components. It is qualified under AEC-Q100 Grade 1, ensuring reliability in automotive environments. The BD4269UEFJ-CE2 is packaged in an HTSOP-J8 format, measuring 4.90 mm x 6.00 mm x 1.00 mm, and is compatible with low ESR ceramic capacitors for output. Engineers considering this product should note its thermal shutdown and overcurrent protection features, which enhance device safety and longevity.

Datasheet Summary
Powered by GS/AI

The BD4269UEFJ-CE2 is a linear voltage regulator designed for automotive applications, capable of delivering an output current of up to 300 mA. It operates within an input voltage range of -0.3 to +45 V, making it suitable for battery-connected systems. The device features low quiescent current of 70 OºA (typical), which helps optimize overall system power consumption. This regulator integrates power-on and under-voltage reset functions, with adjustable threshold voltages and programmable reset delay times using external components. It is qualified under AEC-Q100 Grade 1, ensuring reliability in automotive environments. The BD4269UEFJ-CE2 is packaged in an HTSOP-J8 format, measuring 4.90 mm x 6.00 mm x 1.00 mm, and is compatible with low ESR ceramic capacitors for output. Engineers considering this product should note its thermal shutdown and overcurrent protection features, which enhance device safety and longevity.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD4269UEFJ-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD4269UEFJ-CE2
Voltage Regulators - Linear BD4269UEFJ-CE2
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD4269UEFJ-CE2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details