ROHM Semiconductor USA, LLC Electronic Surplus - BD4269FJ-CE2 BD4269FJ-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 759520-BD4269FJ-CE2 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; ST715MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.9V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 70μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 759520-BD4269FJ-CE2 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; ST715MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.9V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 70μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - BD4269FJ-CE2 - 759520-BD4269FJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - BD4269FJ-CE2
759520-BD4269FJ-CE2
Electronic Surplus - BD4269FJ-CE2 759520-BD4269FJ-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 759520-BD4269FJ-CE2 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.1V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; ST715MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.9V Voltage - Input (Maximum): 45V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 70μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 759520-BD4269FJ-CE2
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.1V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TLV70450DBVR; BD4269EFJ-CE2; ST715MR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.9V
Voltage - Input (Maximum): 45V
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 70μA

Buy Now
Singapore, Singapore
200MA Voltage Regulator IC
776-BD4269FJ-CE2
200MA Voltage Regulator IC 776-BD4269FJ-CE2
IC REG LIN POS ADJ 200MA 8-SOP-J Product overview: BD4269FJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD4269FJ-CE2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 200MA 8-SOP-J Product overview: BD4269FJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD4269FJ-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD4269FJ-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD4269FJ-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD4269FJ-CE2
IC REG LIN POS ADJ 200MA 8-SOP-J

IC REG LIN POS ADJ 200MA 8-SOP-J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD4269FJ-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD4269FJ-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD4269FJ-CE2
IC REG LIN POS ADJ 200MA 8-SOP-J

IC REG LIN POS ADJ 200MA 8-SOP-J

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 759520-BD4269FJ-CE2 776-BD4269FJ-CE2 BD4269FJ-CE2 BD4269FJ-CE2
Product Name Electronic Surplus - BD4269FJ-CE2 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable; Adjustable Fixed Fixed
Package Type SOIC; Other; 8-SOIC Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection
Output Voltage 5.1 volts 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3333ARM-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4960KJPTR-A-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details