ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Fixed, 5V, 0.3A, Htsop-8; Output Type Rohm BD4269EFJ-CE2

Description
LDO, AEC-Q100, FIXED, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 0.3A, Htsop-8; Output Type Rohm - 58AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.3A, Htsop-8; Output Type Rohm
58AC8496
Ldo, Aec-Q100, Fixed, 5V, 0.3A, Htsop-8; Output Type Rohm 58AC8496
LDO, AEC-Q100, FIXED, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD4269EFJ-CE2
LDO Voltage Regulators BD4269EFJ-CE2
LDO Voltage Regulators 5.5-45V HTSOP-J8 16A LDO Regulator

LDO Voltage Regulators 5.5-45V HTSOP-J8 16A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 58AC8496 BD4269EFJ-CE2
Product Name Ldo, Aec-Q100, Fixed, 5V, 0.3A, Htsop-8; Output Type Rohm LDO Voltage Regulators
Input Voltage 5.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details