Manufacturer: Rohm Semiconductor
Win Source Part Number: 913163-BD42540FJ-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) Output 70mA 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD42540
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD42540FJ-CE2CT, BD42540FJ-CE2DKR, BD42540FJ-CE2TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 70mA 8-SOP-J
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 70mA 8-SOP-J
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 70mA 8-SOP-J
IC REG LIN POS ADJ 70MA 8-SOP-J Product overview: BD42540FJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD42540FJ-CE2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 70MA 8-SOP-J
IC REG LIN POS ADJ 70MA 8-SOP-J
IC REG LIN POS ADJ 70MA 8-SOP-J
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 913163-BD42540FJ-CE2 | BD42540FJ-CE2TR-ND | 776-BD42540FJ-CE2 | BD42540FJ-CE2 | BD42540FJ-CE2 | BD42540FJ-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD42540FJ-CE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 70MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 8-SOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) |