ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Adj, 0.25A, To-263-5; Output Type Rohm BD42530FP2-CE2

Description
LDO, AEC-Q100, ADJ, 0.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Description
LDO, AEC-Q100, ADJ, 0.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO, AEC-Q100, adjustable, 0.25A, TO-263-5 from Rohm is designed for automotive applications, featuring a wide input voltage range of 3V to 42V and a maximum output current of 250mA. It offers a tracking accuracy of ±10 mV and a low quiescent current of 40 µA, making it suitable for battery-connected applications with minimal power consumption. The device includes overcurrent protection and thermal shutdown features to enhance reliability under overload conditions. It operates effectively across a temperature range of -40 °C to +150 °C, ensuring performance in various environmental conditions. The product is packaged in a TO-263-5 form factor, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The LDO, AEC-Q100, adjustable, 0.25A, TO-263-5 from Rohm is designed for automotive applications, featuring a wide input voltage range of 3V to 42V and a maximum output current of 250mA. It offers a tracking accuracy of ±10 mV and a low quiescent current of 40 µA, making it suitable for battery-connected applications with minimal power consumption. The device includes overcurrent protection and thermal shutdown features to enhance reliability under overload conditions. It operates effectively across a temperature range of -40 °C to +150 °C, ensuring performance in various environmental conditions. The product is packaged in a TO-263-5 form factor, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Adj, 0.25A, To-263-5; Output Type Rohm - 58AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Adj, 0.25A, To-263-5; Output Type Rohm
58AC8494
Ldo, Aec-Q100, Adj, 0.25A, To-263-5; Output Type Rohm 58AC8494
LDO, AEC-Q100, ADJ, 0.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, ADJ, 0.25A, TO-263-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8494
Product Name Ldo, Aec-Q100, Adj, 0.25A, To-263-5; Output Type Rohm
Input Voltage 3 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details