Automotive PMIC 8-HTSOP-J
Automotive PMIC 8-HTSOP-J
Automotive PMIC 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323654-BD42530EFJ-C
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Reel - TR
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Current - Supply: 80µA
Voltage - Supply: 3V ~ 42V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD42530EFJ-CE2CT,BD4
Base Product Number: BD42530
RoHS Status: ROHS3 Compliant
IC REG LIN POS ADJ 250MA 8HTSOP Product overview: BD42530EFJ-CE2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 250MA, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD42530EFJ-CE2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 8HTSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD42530EFJ-CE2TR-ND | 1323654-BD42530EFJ-CE2 | 761-BD42530EFJ-CE2 | BD42530EFJ-CE2 |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | 250MA Power Management IC | Power Management - Specialized |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad |