ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Adj, 0.25A, Htsop-8; Output Type Rohm BD42530EFJ-CE2

Description
LDO, AEC-Q100, ADJ, 0.25A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, ADJ, 0.25A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Adj, 0.25A, Htsop-8; Output Type Rohm - 58AC8492 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Adj, 0.25A, Htsop-8; Output Type Rohm
58AC8492
Ldo, Aec-Q100, Adj, 0.25A, Htsop-8; Output Type Rohm 58AC8492
LDO, AEC-Q100, ADJ, 0.25A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, ADJ, 0.25A, HTSOP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8492
Product Name Ldo, Aec-Q100, Adj, 0.25A, Htsop-8; Output Type Rohm
Input Voltage 3 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details