IC REG LINEAR POS ADJ 50MA 5SSOP Product overview: BD42500G-CTR from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 50MA, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD42500G-CTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863964-BD42500G-CTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Automotive PMIC
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD42500
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD42500G-CDKR, BD42500G-CCT
Automotive PMIC 5-SSOP
Automotive PMIC 5-SSOP
Automotive PMIC 5-SSOP
LDO Voltage Regulators LOW QUIESCENT REGULATORS
IC REG LINEAR POS ADJ 50MA 5SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-BD42500G-CTR | 863964-BD42500G-CTR | BD42500G-CCT-ND | BD42500G-CTR | BD42500G-CTR |
| Product Name | 50MA Power Management IC | PMIC - PMIC - Power Management - Specialized - BD42500G-CTR | Power Management - Specialized | LDO Voltage Regulators | Power Management - Specialized |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | Other; SC-74A, SOT-753 | SSOP; Other; SC-74A, SOT-753 |