ROHM Co., Ltd. PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV BD4157MUV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152627-BD4157MUV Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152627-BD4157MUV Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV
BD4157MUV
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV BD4157MUV
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152627-BD4157MUV Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152627-BD4157MUV
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number BD4157MUV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details