ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV-E2 BD4157MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022908-BD4157MUV-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Voltage - Load: 1.5V, 3.3V Rds On (Typ): 50 mOhm, 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: VQFN020V4040 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022908-BD4157MUV-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Voltage - Load: 1.5V, 3.3V Rds On (Typ): 50 mOhm, 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: VQFN020V4040 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV-E2
BD4157MUV-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV-E2 BD4157MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022908-BD4157MUV-E2 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: ExpressCard Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Voltage - Load: 1.5V, 3.3V Rds On (Typ): 50 mOhm, 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: VQFN020V4040 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022908-BD4157MUV-E2
Packaging: Reel - TR
Features: Load Discharge
Output Type: N-Channel
Switch Type: ExpressCard Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 3
Voltage - Load: 1.5V, 3.3V
Rds On (Typ): 50 mOhm, 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: VQFN020V4040
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD4157MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD4157MUV-E2
PMIC - Power Distribution Switches, Load Drivers BD4157MUV-E2
IC POWER SWITCH EXPRESS 20VQFN

IC POWER SWITCH EXPRESS 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD4157MUV-E2 BD4157MUV-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD4157MUV-E2 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703393 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details