ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD4154FV-E2 BD4154FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 713762-BD4154FV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 20-LSSOP (0.173", 4.40mm Width) Applications: PCMCIA, ExpressCard Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: BD4154FV Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 20-SSOP-B Alternative Parts (Cross-Reference): STMEC001ATTR; BD4154FV; Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 713762-BD4154FV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 20-LSSOP (0.173", 4.40mm Width) Applications: PCMCIA, ExpressCard Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: BD4154FV Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 20-SSOP-B Alternative Parts (Cross-Reference): STMEC001ATTR; BD4154FV; Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD4154FV-E2 - 713762-BD4154FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD4154FV-E2
713762-BD4154FV-E2
PMIC - PMIC - Power Management - Specialized - BD4154FV-E2 713762-BD4154FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 713762-BD4154FV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 20-LSSOP (0.173", 4.40mm Width) Applications: PCMCIA, ExpressCard Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: BD4154FV Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Homepage: www.rohm.com Manufacturer Package: 20-SSOP-B Alternative Parts (Cross-Reference): STMEC001ATTR; BD4154FV; Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 713762-BD4154FV-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 20-LSSOP (0.173", 4.40mm Width)
Applications: PCMCIA, ExpressCard
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: BD4154FV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 20-SSOP-B
Alternative Parts (Cross-Reference): STMEC001ATTR; BD4154FV;
Introduction Date: December 13, 2006
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - BD4154FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD4154FV-E2
Power Management - Specialized BD4154FV-E2
PCMCIA, ExpressCard™ PMIC 20-SSOP-B

PCMCIA, ExpressCard™ PMIC 20-SSOP-B

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 713762-BD4154FV-E2 BD4154FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD4154FV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details