ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2 BD4153FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022906-BD4153FV-E2 Packaging: Reel - TR Applications: LDO (Linear) with Reset Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 2 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022906-BD4153FV-E2 Packaging: Reel - TR Applications: LDO (Linear) with Reset Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 2 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2 - 1022906-BD4153FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2
1022906-BD4153FV-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2 1022906-BD4153FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022906-BD4153FV-E2 Packaging: Reel - TR Applications: LDO (Linear) with Reset Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 2 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022906-BD4153FV-E2
Packaging: Reel - TR
Applications: LDO (Linear) with Reset
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Output Voltage: 3.3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-BD4153FV-E2
LDO Voltage Regulator IC 750-BD4153FV-E2
IC REG LDO W/RESET 2OUT 24SSOP Product overview: BD4153FV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD4153FV-E2 can be used for catalog matching and distributor lookup.

IC REG LDO W/RESET 2OUT 24SSOP Product overview: BD4153FV-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD4153FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD4153FV-E2
PMIC - Voltage Regulators - Special Purpose BD4153FV-E2
IC REG LDO W/RESET 2OUT 24SSOP

IC REG LDO W/RESET 2OUT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1022906-BD4153FV-E2 750-BD4153FV-E2 BD4153FV-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD4153FV-E2 LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 24-SSOP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data