ROHM SEMICONDUCTOR USA, LLC
BD41000AFJ-CE2 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
ROHM Semiconductor USA, LLC
Interface - Drivers, Receivers, Transceivers
BD41000AFJ-CE2
Description
IC TRANSCEIVER 1/1 8SOPJ
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 1/1 8SOPJ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
BD41000AFJ-CE2 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Interface
Serial
Supply Voltage
3.3V; 3.6V; 5V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details